Ledil OY Optics - Lenses FA10677_CMC-D

Description
LENS CLR 22DEG DIFFUSER ADH TAPE
Request a Quote Datasheet
Description
LENS CLR 22DEG DIFFUSER ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1059-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1059-ND
Optics - Lenses 711-1059-ND
LENS CLR 22DEG DIFFUSER ADH TAPE

LENS CLR 22DEG DIFFUSER ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA10677_CMC-D
LED Lighting Lenses Assemblies FA10677_CMC-D
LED Lighting Lenses Assemblies Square Assembly 22 Degrees FWHM

LED Lighting Lenses Assemblies Square Assembly 22 Degrees FWHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1059-ND FA10677_CMC-D
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796103 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 2174024-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details