Ledil OY Optics - Lenses FA10663_LXP-D

Description
LENS CLR 11-15DEG DIFF ADH TAPE
Request a Quote Datasheet
Description
LENS CLR 11-15DEG DIFF ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1032-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1032-ND
Optics - Lenses 711-1032-ND
LENS CLR 11-15DEG DIFF ADH TAPE

LENS CLR 11-15DEG DIFF ADH TAPE

Buy Now Datasheet
LED Lenses & Reflectors - 7107246 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7107246
LED Lenses & Reflectors 7107246
Ledil FA10663_LXP-D LED Lens

Ledil FA10663_LXP-D LED Lens

Supplier's Site
LED Lenses & Reflectors - 1686756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1686756
LED Lenses & Reflectors 1686756
Ledil FA10663_LXP-D LED Lens

Ledil FA10663_LXP-D LED Lens

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA10663_LXP-D
LED Lighting Lenses Assemblies FA10663_LXP-D
LED Lighting Lenses Assemblies CREE XP SNGL LENS HLDR & TAPE

LED Lighting Lenses Assemblies CREE XP SNGL LENS HLDR & TAPE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1032-ND 7107246 FA10663_LXP-D
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 21.6mm Dia 21.6 (dia.) x 14.7mm
Mount Style Adhesive Tape Adhesive tape
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796260 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 30 x 13 x 3mm
Lead Length 30 mm (1.18 inch)
View Details