Ledil OY Optics - Lenses FA10660_LXP-M

Description
LENS CLEAR 18-26DEG MED ADH TAPE
Request a Quote Datasheet
Description
LENS CLEAR 18-26DEG MED ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1033-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1033-ND
Optics - Lenses 711-1033-ND
LENS CLEAR 18-26DEG MED ADH TAPE

LENS CLEAR 18-26DEG MED ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA10660_LXP-M
LED Lighting Lenses Assemblies FA10660_LXP-M
LED Lighting Lenses Assemblies CREE XP SNGL LENS HLDR & TAPE

LED Lighting Lenses Assemblies CREE XP SNGL LENS HLDR & TAPE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1033-ND FA10660_LXP-M
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707646 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
Spacer Mount for LED - 8908 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers