Ledil OY Optics - Lenses F16859_LINDA-ZT25

Description
EXTRUSION MM (D)
Request a Quote Datasheet
Description
EXTRUSION MM (D)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2950-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2950-ND
Optics - Lenses 711-2950-ND
EXTRUSION MM (D)

EXTRUSION MM (D)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 711-2950-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8916 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796099 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 21.6 mm (0.8504 inch)
Mount Style Pcb mounted
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details