Ledil OY Optics - Lenses F15069_FLORENCE-O

Description
LENS CLEAR ELLIPTICAL/OVAL SCREW
Request a Quote Datasheet
Description
LENS CLEAR ELLIPTICAL/OVAL SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1356-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1356-ND
Optics - Lenses 711-1356-ND
LENS CLEAR ELLIPTICAL/OVAL SCREW

LENS CLEAR ELLIPTICAL/OVAL SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
F15069_FLORENCE-O
LED Lighting Lenses F15069_FLORENCE-O
LED Lighting Lenses Lens array rectangle 61x286mm(D)

LED Lighting Lenses Lens array rectangle 61x286mm(D)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1356-ND F15069_FLORENCE-O
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 44.5mm
Lead Length 44.5 mm (1.75 inch)
View Details
T-1 3/4 Lens Cap-Yellow - 8682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers