Ledil OY LED Lighting Lenses Assemblies CS14840_HB-2X2MX-M

Description
LED Lighting Lenses Assemblies Assembly square 90x90mm(D)16.38mm(H)
Datasheet
Description
LED Lighting Lenses Assemblies Assembly square 90x90mm(D)16.38mm(H)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CS14840_HB-2X2MX-M
LED Lighting Lenses Assemblies CS14840_HB-2X2MX-M
LED Lighting Lenses Assemblies Assembly square 90x90mm(D)16.38mm(H)

LED Lighting Lenses Assemblies Assembly square 90x90mm(D)16.38mm(H)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CS14840_HB-2X2MX-M
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707597 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 46.5 mm (1.83 inch)
Color Clear; Clear
View Details