Ledil OY Optics - Lenses CA17722_EMERALD-ER2-PC

Description
LENS ASSY RND CLEAR SCREW
Request a Quote Datasheet
Description
LENS ASSY RND CLEAR SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-CA17722_EMERALD-ER2-PC-ND - DigiKey
Thief River Falls, MN, United States
LENS ASSY RND CLEAR SCREW

LENS ASSY RND CLEAR SCREW

Buy Now Datasheet
LED Lenses & Reflectors - 2169762 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2169762
LED Lenses & Reflectors 2169762
LEDiL EMERALD Lens Rect Escape Route >5m

LEDiL EMERALD Lens Rect Escape Route >5m

Supplier's Site
LED Lenses & Reflectors - 2169761 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2169761
LED Lenses & Reflectors 2169761
LEDiL EMERALD Lens Rect Escape Route >5m

LEDiL EMERALD Lens Rect Escape Route >5m

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-CA17722_EMERALD-ER2-PC-ND 2169762
Product Name Optics - Lenses LED Lenses & Reflectors
LED Hardware LED Lens LED Lens
LED Type 21.6mm Dia
Mount Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-4620-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8795964 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details