Ledil OY Lenses CA16031_STRADA-SQ-C

Description
Lens Clear 108°, 126° Wide Adhesive Tape
Request a Quote Datasheet
Description
Lens Clear 108°, 126° Wide Adhesive Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1472-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 108°, 126° Wide Adhesive Tape

Lens Clear 108°, 126° Wide Adhesive Tape

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1472-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. FL,, 7.9 mm Edge, DURALENS - 62729-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Positive Fresnel Lense - SC 273 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 506 mm (19.9 inch)
View Details