Ledil OY CA14433_MINNIE-LT-W

Description
The MINNIE series from LEDil, are a family of round LED reflectors. There are two types of reflectors within the MINNIE family, one with a PC holder and one without. They also offer a range of beam angles from medium to extra wide. Made using a durable PC resin with an aluminium coating and protective lacquer, the MINNIE reflectors provide over 90% optical efficiency. MINNIE lenses have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Reflector diameter: 35mm (with holder) or 32.4mm (without holder). Reflector fastening: Adhesive tape (with holder) or glue (without holder) . The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Minnie Beam Angle = 30° Dimensions = 35 (Dia.) x 15.6mm For Use With = Cree MK-R, Cree XHP50, Lumileds LUXEON M, OSRAM DURIS S10 Fixing Method = Tape Diameter = 35mm Height = 15.6mm
Request a Quote
Description
The MINNIE series from LEDil, are a family of round LED reflectors. There are two types of reflectors within the MINNIE family, one with a PC holder and one without. They also offer a range of beam angles from medium to extra wide. Made using a durable PC resin with an aluminium coating and protective lacquer, the MINNIE reflectors provide over 90% optical efficiency. MINNIE lenses have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Reflector diameter: 35mm (with holder) or 32.4mm (without holder). Reflector fastening: Adhesive tape (with holder) or glue (without holder) . The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Minnie Beam Angle = 30° Dimensions = 35 (Dia.) x 15.6mm For Use With = Cree MK-R, Cree XHP50, Lumileds LUXEON M, OSRAM DURIS S10 Fixing Method = Tape Diameter = 35mm Height = 15.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8891961 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MINNIE series from LEDil, are a family of round LED reflectors. There are two types of reflectors within the MINNIE family, one with a PC holder and one without. They also offer a range of beam angles from medium to extra wide. Made using a durable PC resin with an aluminium coating and protective lacquer, the MINNIE reflectors provide over 90% optical efficiency. MINNIE lenses have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Reflector diameter: 35mm (with holder) or 32.4mm (without holder). Reflector fastening: Adhesive tape (with holder) or glue (without holder) . The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED. Series = Minnie Beam Angle = 30° Dimensions = 35 (Dia.) x 15.6mm For Use With = Cree MK-R, Cree XHP50, Lumileds LUXEON M, OSRAM DURIS S10 Fixing Method = Tape Diameter = 35mm Height = 15.6mm

The MINNIE series from LEDil, are a family of round LED reflectors. There are two types of reflectors within the MINNIE family, one with a PC holder and one without. They also offer a range of beam angles from medium to extra wide. Made using a durable PC resin with an aluminium coating and protective lacquer, the MINNIE reflectors provide over 90% optical efficiency. MINNIE lenses have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs. Reflector diameter: 35mm (with holder) or 32.4mm (without holder). Reflector fastening: Adhesive tape (with holder) or glue (without holder) .
The viewing angle produced (the full angle measured at the half peak luminous intensity value) will vary depending on the chip size, colour and position of the LED.
Series = Minnie
Beam Angle = 30°
Dimensions = 35 (Dia.) x 15.6mm
For Use With = Cree MK-R, Cree XHP50, Lumileds LUXEON M, OSRAM DURIS S10
Fixing Method = Tape
Diameter = 35mm
Height = 15.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 8891961
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 226 mm (8.88 inch)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
 - 6656738 - RS Components, Ltd.
RS Components, Ltd.
View Details