RS Components, Ltd. 6656738

Description
A range of LED reflectors from Polyer Optics. They utilise a modular LED optic design, based on a hexagonal format, to allow maximum packing density and assembly flexibility, arrays of single colour or colour mixed cells can be easily constructed. 30mm diameter. High light collection efficiency of >85%. Precision moulded metallised optical insert moulding with a polycarbonate frame construction for superior mechanical and thermal stability Beam Angle = 2.5° Dimensions = 37.5 x 32.5 x 17.9mm For Use With = OSRAM Diamond DRAGON, OSRAM Platinum DRAGON Fixing Method = Push Fit Diameter = 30mm Height = 17.9mm Length = 37.5mm Width = 32.5mm
Request a Quote
Description
A range of LED reflectors from Polyer Optics. They utilise a modular LED optic design, based on a hexagonal format, to allow maximum packing density and assembly flexibility, arrays of single colour or colour mixed cells can be easily constructed. 30mm diameter. High light collection efficiency of >85%. Precision moulded metallised optical insert moulding with a polycarbonate frame construction for superior mechanical and thermal stability Beam Angle = 2.5° Dimensions = 37.5 x 32.5 x 17.9mm For Use With = OSRAM Diamond DRAGON, OSRAM Platinum DRAGON Fixing Method = Push Fit Diameter = 30mm Height = 17.9mm Length = 37.5mm Width = 32.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6656738 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of LED reflectors from Polyer Optics. They utilise a modular LED optic design, based on a hexagonal format, to allow maximum packing density and assembly flexibility, arrays of single colour or colour mixed cells can be easily constructed. 30mm diameter. High light collection efficiency of >85%. Precision moulded metallised optical insert moulding with a polycarbonate frame construction for superior mechanical and thermal stability Beam Angle = 2.5° Dimensions = 37.5 x 32.5 x 17.9mm For Use With = OSRAM Diamond DRAGON, OSRAM Platinum DRAGON Fixing Method = Push Fit Diameter = 30mm Height = 17.9mm Length = 37.5mm Width = 32.5mm

A range of LED reflectors from Polyer Optics. They utilise a modular LED optic design, based on a hexagonal format, to allow maximum packing density and assembly flexibility, arrays of single colour or colour mixed cells can be easily constructed.
30mm diameter. High light collection efficiency of >85%. Precision moulded metallised optical insert moulding with a polycarbonate frame construction for superior mechanical and thermal stability
Beam Angle = 2.5°
Dimensions = 37.5 x 32.5 x 17.9mm
For Use With = OSRAM Diamond DRAGON, OSRAM Platinum DRAGON
Fixing Method = Push Fit
Diameter = 30mm
Height = 17.9mm
Length = 37.5mm
Width = 32.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 6656738
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241018 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6656738P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6656735 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1241037 - RS Components, Ltd.
RS Components, Ltd.
View Details