Ledil OY LED Lighting Lenses Assemblies CA14367_FLARE-MAXI-D-TAPE

Description
LED Lighting Lenses Assemblies Lens rectangle 33.9x33.3mm(D)
Datasheet
Description
LED Lighting Lenses Assemblies Lens rectangle 33.9x33.3mm(D)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA14367_FLARE-MAXI-D-TAPE
LED Lighting Lenses Assemblies CA14367_FLARE-MAXI-D-TAPE
LED Lighting Lenses Assemblies Lens rectangle 33.9x33.3mm(D)

LED Lighting Lenses Assemblies Lens rectangle 33.9x33.3mm(D)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CA14367_FLARE-MAXI-D-TAPE
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers