Ledil OY LED Lighting Lenses Assemblies CA13614_G2-OSS-2-M

Description
LED Lighting Lenses Assemblies Assembly square
Datasheet
Description
LED Lighting Lenses Assemblies Assembly square
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA13614_G2-OSS-2-M
LED Lighting Lenses Assemblies CA13614_G2-OSS-2-M
LED Lighting Lenses Assemblies Assembly square

LED Lighting Lenses Assemblies Assembly square

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CA13614_G2-OSS-2-M
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2154235-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details