Ledil OY Optics - Lenses CA12816_LXP2-RS2

Description
LENS CLEAR 8-11DEG ADHESIVE TAPE
Request a Quote Datasheet
Description
LENS CLEAR 8-11DEG ADHESIVE TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1214-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1214-ND
Optics - Lenses 711-1214-ND
LENS CLEAR 8-11DEG ADHESIVE TAPE

LENS CLEAR 8-11DEG ADHESIVE TAPE

Buy Now Datasheet
LED Lenses & Reflectors - 8922725 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
8922725
LED Lenses & Reflectors 8922725
Ledil Secondary Optics

Ledil Secondary Optics

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA12816_LXP2-RS2
LED Lighting Lenses Assemblies CA12816_LXP2-RS2
LED Lighting Lenses Assemblies Lens Assembly 1 position

LED Lighting Lenses Assemblies Lens Assembly 1 position

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1214-ND 8922725 CA12816_LXP2-RS2
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 21.6mm Dia 21.6 x 14.6mm
Mount Style Adhesive Tape Tape
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7071-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796529 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 38 x 38mm
Lead Length 46.5 mm (1.83 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8323 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details