The LEILA series from LEDil, are a family of round LED lens assemblies with a black or white PC holder. This range is designed for use with a single LED and come in a wide variety of options including clear or diffused. They also offer a range of round beam angles from a spot to extra wide, and even an oval and rectangular beam option. LEILA lenses direct the light from an LED light source through the lens to achieve the desired beam emission type with a uniform output. Made using an optical grade PMMA, the LEILA lenses offer a high UV and temperature resistance. LEILA lenses have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Leila
Number of LEDs Per Lens = 1
Emission Pattern = Round
Viewing Angle = 9 - 10 °
Affixing Method = Tape
For Use With = Cree XB-D, Cree XB-H
Dimensions = 21.6 x 14.6mm
Diameter = 21.6mm
Height = 14.6mm
Kit Contents = Holder, Lens
LED Lighting Lenses Assemblies Lens Assembly 1 position
LENS CLEAR 9DEG 10DEG ADH TAPE
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
Product Number | 8922721 | CA12584_LXB2-RS2 | 711-1221-ND |
Product Name | LED Lighting Lenses Assemblies | Optics - Lenses | |
LED Hardware | LED Lens | LED Lens | |
Number of LEDs | 1 | ||
Mount Style | Tape | Adhesive Tape |