Ledil OY LED Lenses & Reflectors CA11663_HEIDI-RS

Description
Ledil CA11663_HEIDI-RS Lens Assembly
Request a Quote Datasheet
Description
Ledil CA11663_HEIDI-RS Lens Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 7861701 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7861701
LED Lenses & Reflectors 7861701
Ledil CA11663_HEIDI-RS Lens Assembly

Ledil CA11663_HEIDI-RS Lens Assembly

Supplier's Site
LED Lenses & Reflectors - 1686940 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1686940
LED Lenses & Reflectors 1686940
Ledil CA11663_HEIDI-RS Lens Assembly

Ledil CA11663_HEIDI-RS Lens Assembly

Supplier's Site
Optics - Lenses - 711-1323-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1323-ND
Optics - Lenses 711-1323-ND
LENS CLEAR 6-12DEG SPOT ADH TAPE

LENS CLEAR 6-12DEG SPOT ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA11663_HEIDI-RS
LED Lighting Lenses Assemblies CA11663_HEIDI-RS
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7861701 711-1323-ND CA11663_HEIDI-RS
Product Name LED Lenses & Reflectors Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796380 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 17.1mm
Lead Length 15 mm (0.5906 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8333 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2134318-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details