Ledil OY LED Lighting Lenses Assemblies CA11639_LR2-M

Description
LED Lighting Lenses Assemblies LUXEON REBEL SNGL LENS HLDR & TAPE
Datasheet
Description
LED Lighting Lenses Assemblies LUXEON REBEL SNGL LENS HLDR & TAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
CA11639_LR2-M
LED Lighting Lenses Assemblies CA11639_LR2-M
LED Lighting Lenses Assemblies LUXEON REBEL SNGL LENS HLDR & TAPE

LED Lighting Lenses Assemblies LUXEON REBEL SNGL LENS HLDR & TAPE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CA11639_LR2-M
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Lenses & Reflectors - 6656690 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details