Ledil OY Optics - Lenses C16702_STRADA-2X2-CAT-B-PC

Description
LENSSQUARE4 POS50,0MM (D)7,73MM(
Request a Quote Datasheet
Description
LENSSQUARE4 POS50,0MM (D)7,73MM(
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2891-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2891-ND
Optics - Lenses 711-2891-ND
LENSSQUARE4 POS50,0MM (D)7,73MM(

LENSSQUARE4 POS50,0MM (D)7,73MM(

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C16702_STRADA-2X2-CAT-B-PC
LED Lighting Lenses C16702_STRADA-2X2-CAT-B-PC
LED Lighting Lenses Lens Square 4POS

LED Lighting Lenses Lens Square 4POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2891-ND C16702_STRADA-2X2-CAT-B-PC
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details
Self Aligning Spacer for T-1 3/4 LED - 8328 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details