Ledil OY Optics - Lenses C15687_STRADA-2X2-FW

Description
LENS CLEAR ASYMMETRICAL
Request a Quote Datasheet
Description
LENS CLEAR ASYMMETRICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1401-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1401-ND
Optics - Lenses 711-1401-ND
LENS CLEAR ASYMMETRICAL

LENS CLEAR ASYMMETRICAL

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C15687_STRADA-2X2-FW
LED Lighting Lenses C15687_STRADA-2X2-FW
LED Lighting Lenses Square Lens 4 Position

LED Lighting Lenses Square Lens 4 Position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1401-ND C15687_STRADA-2X2-FW
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8795876 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 32.4mm
Lead Length 32.4 mm (1.28 inch)
View Details
LEDs - Spacers, Standoffs - 36-7041-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2154235-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details