Ledil OY Optics - Lenses C14991_STRADA-2X2-C-STP-PC

Description
LENSSQUARE4 POS50 X 50MM (D)6,27
Request a Quote Datasheet
Description
LENSSQUARE4 POS50 X 50MM (D)6,27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2881-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2881-ND
Optics - Lenses 711-2881-ND
LENSSQUARE4 POS50 X 50MM (D)6,27

LENSSQUARE4 POS50 X 50MM (D)6,27

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C14991_STRADA-2X2-C-STP-PC
LED Lighting Lenses C14991_STRADA-2X2-C-STP-PC
LED Lighting Lenses Lens Square 4POS

LED Lighting Lenses Lens Square 4POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2881-ND C14991_STRADA-2X2-C-STP-PC
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8931 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details
LED Light Pipes - 8795914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8mm
Lead Length 8 mm (0.3150 inch)
View Details