Ledil OY Optics - Lenses C14729_HB-2X2-RS-PC

Description
LENS ARRAYRECTANG4 POS50 X 50MM
Request a Quote Datasheet
Description
LENS ARRAYRECTANG4 POS50 X 50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2884-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2884-ND
Optics - Lenses 711-2884-ND
LENS ARRAYRECTANG4 POS50 X 50MM

LENS ARRAYRECTANG4 POS50 X 50MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C14729_HB-2X2-RS-PC
LED Lighting Lenses C14729_HB-2X2-RS-PC
LED Lighting Lenses Lens Array Rectangle 4POS

LED Lighting Lenses Lens Array Rectangle 4POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2884-ND C14729_HB-2X2-RS-PC
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8330 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795999 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 45.5mm
Lead Length 45.5 mm (1.79 inch)
View Details