Ledil OY Optics - Lenses C13699_STRADA-2X2-DN

Description
LENS CLEAR ASYMMETRICAL SCREW
Request a Quote Datasheet
Description
LENS CLEAR ASYMMETRICAL SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1311-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1311-ND
Optics - Lenses 711-1311-ND
LENS CLEAR ASYMMETRICAL SCREW

LENS CLEAR ASYMMETRICAL SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C13699_STRADA-2X2-DN
LED Lighting Lenses C13699_STRADA-2X2-DN
LED Lighting Lenses Square Lens Array 8.05mm 50+50mm

LED Lighting Lenses Square Lens Array 8.05mm 50+50mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1311-ND C13699_STRADA-2X2-DN
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8931 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details