Ledil OY Lenses C13301_STRADA-2X2-T3

Description
Lens Clear Asymmetrical Adhesive, Screw
Request a Quote Datasheet
Description
Lens Clear Asymmetrical Adhesive, Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1303-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear Asymmetrical Adhesive, Screw

Lens Clear Asymmetrical Adhesive, Screw

Buy Now Datasheet
Lens, 4 Led Optic, Pmma, Transparent; Lens Type Ledil - 08X5669 - Newark, An Avnet Company
Chicago, IL, United States
Lens, 4 Led Optic, Pmma, Transparent; Lens Type Ledil
08X5669
Lens, 4 Led Optic, Pmma, Transparent; Lens Type Ledil 08X5669
LENS, 4 LED OPTIC, PMMA, TRANSPARENT; Lens Type:4 LED Optic; Beam Type:Asymmetric; LED Lens Color:Transparent; Lens Diameter:-; Lens Shape:Square; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:Strada Series RoHS Compliant: Yes

LENS, 4 LED OPTIC, PMMA, TRANSPARENT; Lens Type:4 LED Optic; Beam Type:Asymmetric; LED Lens Color:Transparent; Lens Diameter:-; Lens Shape:Square; Lens Material:PMMA (Polymethylmethacrylate); Product Range:Strada Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 711-1303-ND 08X5669
Product Name Lenses Lens, 4 Led Optic, Pmma, Transparent; Lens Type Ledil
Materials PMMA (Polymethylmethacrylate)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R262-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -26.26 mm (-1.03 inch)
View Details