Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated KBX067

Description
The KBX067 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX067 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated - KBX067 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated
KBX067
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated KBX067
The KBX067 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX067 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX067
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1000-1550nm - KBC076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 125 mm FL, Uncoated - CKX19 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 123 mm (4.84 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 430-700nm - KBX034AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details