Ledil C12607_VIRPI-S LED Lens
Ledil C12607_VIRPI-S LED Lens
LED Lighting Lenses Square Multi-Lens Array 5x5
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7851221 | C12607_VIRPI-S |
| Product Name | LED Lenses & Reflectors | LED Lighting Lenses |
| LED Hardware | LED Lens | |
| Number of LEDs | 25 | |
| LED Type | 74.9 x 74.9 x 9.4mm | |
| Lead Length | 74.9 mm (2.95 inch) |