Ledil OY LED Lenses & Reflectors C12419_STRADA-2X2-A-T

Description
Strada-Module 2x2 LED Lens Array 50x50mm
Request a Quote Datasheet
Description
Strada-Module 2x2 LED Lens Array 50x50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 7861631 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7861631
LED Lenses & Reflectors 7861631
Strada-Module 2x2 LED Lens Array 50x50mm

Strada-Module 2x2 LED Lens Array 50x50mm

Supplier's Site
Optics - Lenses - 711-1178-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1178-ND
Optics - Lenses 711-1178-ND
LENS CLEAR ADHESIVE SCREW

LENS CLEAR ADHESIVE SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C12419_STRADA-2X2-A-T
LED Lighting Lenses C12419_STRADA-2X2-A-T
LED Lighting Lenses Rectangular Lens 50mm

LED Lighting Lenses Rectangular Lens 50mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7861631 711-1178-ND C12419_STRADA-2X2-A-T
Product Name LED Lenses & Reflectors Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 4
LED Type 50 x 50 x 7.3mm 50mm x 50mm
Lead Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7381 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795939 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 12 (dia.) x 4.4mm
Lead Length 4.4 mm (0.1732 inch)
View Details