Ledil OY Optics - Lenses C12362_STRADA-2X2-DWC

Description
LENS CLEAR ADHESIVE SCREW
Request a Quote Datasheet
Description
LENS CLEAR ADHESIVE SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1175-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1175-ND
Optics - Lenses 711-1175-ND
LENS CLEAR ADHESIVE SCREW

LENS CLEAR ADHESIVE SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C12362_STRADA-2X2-DWC
LED Lighting Lenses C12362_STRADA-2X2-DWC
LED Lighting Lenses Rectangular Lens 4 position

LED Lighting Lenses Rectangular Lens 4 position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1175-ND C12362_STRADA-2X2-DWC
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796481 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 13.6mm
Lead Length 10.5 mm (0.4134 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7359 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers