The TYRA3 series from LEDiL, are a family of LED reflectors with a 40 mm diameter. They have a round shape with a wide or extra wide beam emission angle. Made using aluminium coated PC, the TYRA3 reflectors can operate to high temperatures. They can be fastened to the PCB using an appropriate adhesive. TYRA3 reflectors have been designed and optimised for use with a variety of LEDs. Due to the rapidly changing nature of LED products customers are strongly advised to consult the latest manufacturer data for compatible LEDs.
Series = Tyra3
Beam Angle = 38°
Dimensions = 40 (Dia.) x 22.5mm
For Use With = Citizen CL-L233, Nichia NSBxL110
Fixing Method = Glue
Diameter = 40mm
Height = 22.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Reflectors |
| Product Number | 8891952 |