Ledil OY LED Lenses & Reflectors C11249_STRADA-S

Description
Strada S Side Emitting LED Optic
Request a Quote Datasheet
Description
Strada S Side Emitting LED Optic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 7107313 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7107313
LED Lenses & Reflectors 7107313
Strada S Side Emitting LED Optic

Strada S Side Emitting LED Optic

Supplier's Site
Optics - Lenses - 711-1124-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1124-ND
Optics - Lenses 711-1124-ND
LENS CLEAR SPOT SCREW

LENS CLEAR SPOT SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C11249_STRADA-S
LED Lighting Lenses C11249_STRADA-S
LED Lighting Lenses Single Lens

LED Lighting Lenses Single Lens

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7107313 711-1124-ND C11249_STRADA-S
Product Name LED Lenses & Reflectors Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 1
LED Type 19.6 x 15.5 x 6.9mm
Lead Length 19.6 mm (0.7717 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213401-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers