Ledil OY Optics - Lenses C10949_STRADA-B2

Description
LENS CLEAR ADHESIVE SCREW
Request a Quote Datasheet
Description
LENS CLEAR ADHESIVE SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1122-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1122-ND
Optics - Lenses 711-1122-ND
LENS CLEAR ADHESIVE SCREW

LENS CLEAR ADHESIVE SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C10949_STRADA-B2
LED Lighting Lenses C10949_STRADA-B2
LED Lighting Lenses Single Lens

LED Lighting Lenses Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1122-ND C10949_STRADA-B2
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Spacer Mount for LED - 8920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707769 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 6 x 150mm
Lead Length 150 mm (5.91 inch)
View Details