Ledil OY Optics - Lenses C10908_STRADA-B

Description
LENS CLR 106X54DEG WIDE ADH SCRW
Request a Quote Datasheet
Description
LENS CLR 106X54DEG WIDE ADH SCRW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1165-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1165-ND
Optics - Lenses 711-1165-ND
LENS CLR 106X54DEG WIDE ADH SCRW

LENS CLR 106X54DEG WIDE ADH SCRW

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C10908_STRADA-B
LED Lighting Lenses C10908_STRADA-B
LED Lighting Lenses Single Lens

LED Lighting Lenses Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1165-ND C10908_STRADA-B
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8795964 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8326 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers