Ledil OY Optics - Lenses C10754_CUTE-3-SS

Description
LENS CLR 10-20DEG SPOT ADHESIVE
Request a Quote Datasheet
Description
LENS CLR 10-20DEG SPOT ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1183-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1183-ND
Optics - Lenses 711-1183-ND
LENS CLR 10-20DEG SPOT ADHESIVE

LENS CLR 10-20DEG SPOT ADHESIVE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
C10754_CUTE-3-SS
LED Lighting Lenses C10754_CUTE-3-SS
LED Lighting Lenses 3 in 1 Lens

LED Lighting Lenses 3 in 1 Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1183-ND C10754_CUTE-3-SS
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Lenses & Reflectors - 1711553 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7378 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers