Ledil OY LED Lighting Lenses 2F11898_STRADA-T-DW-EP

Description
LED Lighting Lenses Rectangular Lens Asym FWHM
Datasheet
Description
LED Lighting Lenses Rectangular Lens Asym FWHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
2F11898_STRADA-T-DW-EP
LED Lighting Lenses 2F11898_STRADA-T-DW-EP
LED Lighting Lenses Rectangular Lens Asym FWHM

LED Lighting Lenses Rectangular Lens Asym FWHM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 2F11898_STRADA-T-DW-EP
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707786 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 300mm
Lead Length 300 mm (11.81 inch)
View Details
T-1 Lens Cap-Red - 8674 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers