LED Engin, Inc. Led Mcpcb Star Cool White 90W 4300Lm; Cob Color Ledengin LZP-D0CW00

Description
LED MCPCB STAR COOL WHITE 90W 4300LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:90W; Luminous Flux @ Test:3900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:21V; COB Length:49.5mmRoHS Compliant: Yes
Datasheet
Description
LED MCPCB STAR COOL WHITE 90W 4300LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:90W; Luminous Flux @ Test:3900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:21V; COB Length:49.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mcpcb Star Cool White 90W 4300Lm; Cob Color Ledengin - 39T9122 - Newark, An Avnet Company
Chicago, IL, United States
Led Mcpcb Star Cool White 90W 4300Lm; Cob Color Ledengin
39T9122
Led Mcpcb Star Cool White 90W 4300Lm; Cob Color Ledengin 39T9122
LED MCPCB STAR COOL WHITE 90W 4300LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:90W; Luminous Flux @ Test:3900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:21V; COB Length:49.5mmRoHS Compliant: Yes

LED MCPCB STAR COOL WHITE 90W 4300LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:90W; Luminous Flux @ Test:3900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:21V; COB Length:49.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T9122
Product Name Led Mcpcb Star Cool White 90W 4300Lm; Cob Color Ledengin
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503C-RCS-CYAZAAA2-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details