LED Engin, Inc. High Brightness Led, Ultra Violet, 90W, Full Reel; Cob Color Ledengin LZP-00UA00

Description
HIGH BRIGHTNESS LED, ULTRA VIOLET, 90W, FULL REEL; COB Color:Ultraviolet; Colour Rendering Index Max:-; Power Rating:90W; Luminous Flux @ Test:-; Forward Current @ Test:700mA; Viewing Angle:95°; Forward Voltage VF Typ:22V RoHS Compliant: Yes
Datasheet
Description
HIGH BRIGHTNESS LED, ULTRA VIOLET, 90W, FULL REEL; COB Color:Ultraviolet; Colour Rendering Index Max:-; Power Rating:90W; Luminous Flux @ Test:-; Forward Current @ Test:700mA; Viewing Angle:95°; Forward Voltage VF Typ:22V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Led, Ultra Violet, 90W, Full Reel; Cob Color Ledengin - 48T1381 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Ultra Violet, 90W, Full Reel; Cob Color Ledengin
48T1381
High Brightness Led, Ultra Violet, 90W, Full Reel; Cob Color Ledengin 48T1381
HIGH BRIGHTNESS LED, ULTRA VIOLET, 90W, FULL REEL; COB Color:Ultraviolet; Colour Rendering Index Max:-; Power Rating:90W; Luminous Flux @ Test:-; Forward Current @ Test:700mA; Viewing Angle:95°; Forward Voltage VF Typ:22V RoHS Compliant: Yes

HIGH BRIGHTNESS LED, ULTRA VIOLET, 90W, FULL REEL; COB Color:Ultraviolet; Colour Rendering Index Max:-; Power Rating:90W; Luminous Flux @ Test:-; Forward Current @ Test:700mA; Viewing Angle:95°; Forward Voltage VF Typ:22V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48T1381
Product Name High Brightness Led, Ultra Violet, 90W, Full Reel; Cob Color Ledengin
Viewing Angle 95 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR-343PG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details