LED Engin, Inc. Led Star Board, 1 Led, Neutral White, 1850Lm; Product Range Ledengin LZC-F0NWT1

Description
LED STAR BOARD, 1 LED, NEUTRAL WHITE, 1850LM; Product Range:LZC Series; LED Module Type:Board + LED; LED Color:Neutral White; CCT:4000K; Luminous Flux @ Test:1850lm; Luminous Flux @ Max:2300lm; Power Rating:-; Supply Voltage:42V RoHS Compliant: Yes
Datasheet
Description
LED STAR BOARD, 1 LED, NEUTRAL WHITE, 1850LM; Product Range:LZC Series; LED Module Type:Board + LED; LED Color:Neutral White; CCT:4000K; Luminous Flux @ Test:1850lm; Luminous Flux @ Max:2300lm; Power Rating:-; Supply Voltage:42V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Star Board, 1 Led, Neutral White, 1850Lm; Product Range Ledengin - 82T2646 - Newark, An Avnet Company
Chicago, IL, United States
Led Star Board, 1 Led, Neutral White, 1850Lm; Product Range Ledengin
82T2646
Led Star Board, 1 Led, Neutral White, 1850Lm; Product Range Ledengin 82T2646
LED STAR BOARD, 1 LED, NEUTRAL WHITE, 1850LM; Product Range:LZC Series; LED Module Type:Board + LED; LED Color:Neutral White; CCT:4000K; Luminous Flux @ Test:1850lm; Luminous Flux @ Max:2300lm; Power Rating:-; Supply Voltage:42V RoHS Compliant: Yes

LED STAR BOARD, 1 LED, NEUTRAL WHITE, 1850LM; Product Range:LZC Series; LED Module Type:Board + LED; LED Color:Neutral White; CCT:4000K; Luminous Flux @ Test:1850lm; Luminous Flux @ Max:2300lm; Power Rating:-; Supply Voltage:42V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82T2646
Product Name Led Star Board, 1 Led, Neutral White, 1850Lm; Product Range Ledengin
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers