LED Engin, Inc. Led, Hb, Cool White, 40W, 1900Lm; Cob Color Ledengin LZC-70CW40

Description
LED, HB, COOL WHITE, 40W, 1900LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:40W; Luminous Flux @ Test:1900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:42V; COB Length:28.28mm RoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 40W, 1900LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:40W; Luminous Flux @ Test:1900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:42V; COB Length:28.28mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 40W, 1900Lm; Cob Color Ledengin - 15R7413 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 40W, 1900Lm; Cob Color Ledengin
15R7413
Led, Hb, Cool White, 40W, 1900Lm; Cob Color Ledengin 15R7413
LED, HB, COOL WHITE, 40W, 1900LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:40W; Luminous Flux @ Test:1900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:42V; COB Length:28.28mm RoHS Compliant: Yes

LED, HB, COOL WHITE, 40W, 1900LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:40W; Luminous Flux @ Test:1900lm; Forward Current @ Test:700mA; Viewing Angle:110°; Forward Voltage VF Typ:42V; COB Length:28.28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R7413
Product Name Led, Hb, Cool White, 40W, 1900Lm; Cob Color Ledengin
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14Y4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers