LED Engin, Inc. High Power LEDs - Single Color LZ4-40DB00

Description
High Power LEDs - Single Color Dental Blue
Datasheet
Description
High Power LEDs - Single Color Dental Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
LZ4-40DB00
High Power LEDs - Single Color LZ4-40DB00
High Power LEDs - Single Color Dental Blue

High Power LEDs - Single Color Dental Blue

Buy Now Datasheet
High Brightness Led, Dental Blue, 10W; Product Range Ledengin - 48T1459 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Dental Blue, 10W; Product Range Ledengin
48T1459
High Brightness Led, Dental Blue, 10W; Product Range Ledengin 48T1459
HIGH BRIGHTNESS LED, DENTAL BLUE, 10W; Product Range:LZ4 Series; LED Color:Dental Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; MSL:MSL 2 - 1 year RoHS Compliant: Yes

HIGH BRIGHTNESS LED, DENTAL BLUE, 10W; Product Range:LZ4 Series; LED Color:Dental Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LZ4-40DB00 48T1459
Product Name High Power LEDs - Single Color High Brightness Led, Dental Blue, 10W; Product Range Ledengin
LED Type Blue; Dental Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1418-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details