LED Engin, Inc. High Brightness Led, Blue, 10W, 145Lm; Product Range Ledengin LZ4-40B200

Description
HIGH BRIGHTNESS LED, BLUE, 10W, 145LM; Product Range:LZ4 Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:130lm; Forward Current If Max:1.2A; Forward Current @ Test:700mA; MSL:-; LED Mounting:SMDRoHS Compliant: Yes
Datasheet
Description
HIGH BRIGHTNESS LED, BLUE, 10W, 145LM; Product Range:LZ4 Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:130lm; Forward Current If Max:1.2A; Forward Current @ Test:700mA; MSL:-; LED Mounting:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Led, Blue, 10W, 145Lm; Product Range Ledengin - 48T1457 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Blue, 10W, 145Lm; Product Range Ledengin
48T1457
High Brightness Led, Blue, 10W, 145Lm; Product Range Ledengin 48T1457
HIGH BRIGHTNESS LED, BLUE, 10W, 145LM; Product Range:LZ4 Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:130lm; Forward Current If Max:1.2A; Forward Current @ Test:700mA; MSL:-; LED Mounting:SMDRoHS Compliant: Yes

HIGH BRIGHTNESS LED, BLUE, 10W, 145LM; Product Range:LZ4 Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:110°; Luminous Flux @ Test:130lm; Forward Current If Max:1.2A; Forward Current @ Test:700mA; MSL:-; LED Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48T1457
Product Name High Brightness Led, Blue, 10W, 145Lm; Product Range Ledengin
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details