LED Engin, Inc. Hb Led,3 Dental Blue / Ultra Violet,10W; Product Range Ledengin LZ4-20D100

Description
HB LED,3 DENTAL BLUE / ULTRA VIOLET,10W; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:110°; Forward Voltage @ Test:UV 3.9V, B 10.5V; Wavelength / Colour:UV 400nm, B 460nm; Luminous Flux / Colour:- RoHS Compliant: Yes
Datasheet
Description
HB LED,3 DENTAL BLUE / ULTRA VIOLET,10W; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:110°; Forward Voltage @ Test:UV 3.9V, B 10.5V; Wavelength / Colour:UV 400nm, B 460nm; Luminous Flux / Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hb Led,3 Dental Blue / Ultra Violet,10W; Product Range Ledengin - 48T1449 - Newark, An Avnet Company
Chicago, IL, United States
Hb Led,3 Dental Blue / Ultra Violet,10W; Product Range Ledengin
48T1449
Hb Led,3 Dental Blue / Ultra Violet,10W; Product Range Ledengin 48T1449
HB LED,3 DENTAL BLUE / ULTRA VIOLET,10W; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:110°; Forward Voltage @ Test:UV 3.9V, B 10.5V; Wavelength / Colour:UV 400nm, B 460nm; Luminous Flux / Colour:- RoHS Compliant: Yes

HB LED,3 DENTAL BLUE / ULTRA VIOLET,10W; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:110°; Forward Voltage @ Test:UV 3.9V, B 10.5V; Wavelength / Colour:UV 400nm, B 460nm; Luminous Flux / Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
LZ4-20D100
High Power LEDs - Multi-Color LZ4-20D100
High Power LEDs - Multi-Color Dental Blue

High Power LEDs - Multi-Color Dental Blue

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 48T1449 LZ4-20D100
Product Name Hb Led,3 Dental Blue / Ultra Violet,10W; Product Range Ledengin High Power LEDs - Multi-Color
LED Type Blue; Ultraviolet; Ultra Violet, Dental Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details