LED Engin, Inc. Led,red/amb/green/blue,10W,115/75/140/40Lm; Product Range Ledengin LZ4-00MA00

Description
LED,RED/AMB/GREEN/BL UE,10W,115/75/140/40 LM; Product Range:LZ4 Series; LED Color:Red, Amber, Green, Blue; Viewing Angle:95°; Forward Voltage @ Test:R 2.4V, A 2.7V, G 3.7V, B 3.7V; Wavelength / Colour:R 623nm, A 590nm, G 523nm, B 460nmRoHS Compliant: Yes
Datasheet
Description
LED,RED/AMB/GREEN/BL UE,10W,115/75/140/40 LM; Product Range:LZ4 Series; LED Color:Red, Amber, Green, Blue; Viewing Angle:95°; Forward Voltage @ Test:R 2.4V, A 2.7V, G 3.7V, B 3.7V; Wavelength / Colour:R 623nm, A 590nm, G 523nm, B 460nmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led,red/amb/green/blue,10W,115/75/140/40Lm; Product Range Ledengin - 48T1429 - Newark, An Avnet Company
Chicago, IL, United States
Led,red/amb/green/blue,10W,115/75/140/40Lm; Product Range Ledengin
48T1429
Led,red/amb/green/blue,10W,115/75/140/40Lm; Product Range Ledengin 48T1429
LED,RED/AMB/GREEN/BL UE,10W,115/75/140/40 LM; Product Range:LZ4 Series; LED Color:Red, Amber, Green, Blue; Viewing Angle:95°; Forward Voltage @ Test:R 2.4V, A 2.7V, G 3.7V, B 3.7V; Wavelength / Colour:R 623nm, A 590nm, G 523nm, B 460nmRoHS Compliant: Yes

LED,RED/AMB/GREEN/BLUE,10W,115/75/140/40LM; Product Range:LZ4 Series; LED Color:Red, Amber, Green, Blue; Viewing Angle:95°; Forward Voltage @ Test:R 2.4V, A 2.7V, G 3.7V, B 3.7V; Wavelength / Colour:R 623nm, A 590nm, G 523nm, B 460nmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Multi-Colour
LZ4-00MA00
High Power LEDs - Multi-Colour LZ4-00MA00
High Power LEDs - Multi-Colour RGBA Full Color

High Power LEDs - Multi-Colour RGBA Full Color

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 48T1429 LZ4-00MA00
Product Name Led,red/amb/green/blue,10W,115/75/140/40Lm; Product Range Ledengin High Power LEDs - Multi-Colour
LED Type Red; Green; Blue; Red, Amber, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Infrared Light Emitting LED Surface mount With Lens - SCM-013RT - ROHM Semiconductor GmbH
Specs
LED Package: 3x1.5 (t=0.9)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers