LED Engin, Inc. Led, High Brightness, Green, 15W, 532Lm; Product Range Ledengin LZ4-00G115

Description
LED, HIGH BRIGHTNESS, GREEN, 15W, 532LM; Product Range:LZ4 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:95°; Luminous Flux @ Test:532lm; Forward Current If Max:1.2A; Forward Current @ Test:1A; Power Dissipation Pd:15WRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, GREEN, 15W, 532LM; Product Range:LZ4 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:95°; Luminous Flux @ Test:532lm; Forward Current If Max:1.2A; Forward Current @ Test:1A; Power Dissipation Pd:15WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Green, 15W, 532Lm; Product Range Ledengin - 16P3146 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Green, 15W, 532Lm; Product Range Ledengin
16P3146
Led, High Brightness, Green, 15W, 532Lm; Product Range Ledengin 16P3146
LED, HIGH BRIGHTNESS, GREEN, 15W, 532LM; Product Range:LZ4 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:95°; Luminous Flux @ Test:532lm; Forward Current If Max:1.2A; Forward Current @ Test:1A; Power Dissipation Pd:15WRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, GREEN, 15W, 532LM; Product Range:LZ4 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:95°; Luminous Flux @ Test:532lm; Forward Current If Max:1.2A; Forward Current @ Test:1A; Power Dissipation Pd:15WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16P3146
Product Name Led, High Brightness, Green, 15W, 532Lm; Product Range Ledengin
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details