LED Engin, Inc. High Power LEDs - Multi-Color LZ4-00D100

Description
High Power LEDs - Multi-Color Dental Blue
Datasheet
Description
High Power LEDs - Multi-Color Dental Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
LZ4-00D100
High Power LEDs - Multi-Color LZ4-00D100
High Power LEDs - Multi-Color Dental Blue

High Power LEDs - Multi-Color Dental Blue

Buy Now Datasheet
Hb Led, Dental Blue / Ultra Violet, 10W, Full Reel; Product Range Ledengin - 48T1427 - Newark, An Avnet Company
Chicago, IL, United States
Hb Led, Dental Blue / Ultra Violet, 10W, Full Reel; Product Range Ledengin
48T1427
Hb Led, Dental Blue / Ultra Violet, 10W, Full Reel; Product Range Ledengin 48T1427
HB LED, DENTAL BLUE / ULTRA VIOLET, 10W, FULL REEL; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:100°; Forward Voltage @ Test:UV 4.3V, B 11.1V; Wavelength / Colour:UV 400nm, B 460nm; MSL:- RoHS Compliant: Yes

HB LED, DENTAL BLUE / ULTRA VIOLET, 10W, FULL REEL; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:100°; Forward Voltage @ Test:UV 4.3V, B 11.1V; Wavelength / Colour:UV 400nm, B 460nm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LZ4-00D100 48T1427
Product Name High Power LEDs - Multi-Color Hb Led, Dental Blue / Ultra Violet, 10W, Full Reel; Product Range Ledengin
LED Type Blue; Ultraviolet; Ultra Violet, Dental Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002DKR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details