LED Engin, Inc. Led, Infrared, 5W, 850Nm; Product Range Ledengin LZ1-00R400

Description
LED, INFRARED, 5W, 850NM; Product Range:LZ1 Series; LED Color:Infrared; Wavelength Typ:850nm; Viewing Angle:90°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; Forward Voltage @ Test:2V RoHS Compliant: Yes
Datasheet
Description
LED, INFRARED, 5W, 850NM; Product Range:LZ1 Series; LED Color:Infrared; Wavelength Typ:850nm; Viewing Angle:90°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; Forward Voltage @ Test:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Infrared, 5W, 850Nm; Product Range Ledengin - 48T1393 - Newark, An Avnet Company
Chicago, IL, United States
Led, Infrared, 5W, 850Nm; Product Range Ledengin
48T1393
Led, Infrared, 5W, 850Nm; Product Range Ledengin 48T1393
LED, INFRARED, 5W, 850NM; Product Range:LZ1 Series; LED Color:Infrared; Wavelength Typ:850nm; Viewing Angle:90°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; Forward Voltage @ Test:2V RoHS Compliant: Yes

LED, INFRARED, 5W, 850NM; Product Range:LZ1 Series; LED Color:Infrared; Wavelength Typ:850nm; Viewing Angle:90°; Luminous Flux @ Test:-; Forward Current If Max:1.2A; Forward Current @ Test:1A; Forward Voltage @ Test:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48T1393
Product Name Led, Infrared, 5W, 850Nm; Product Range Ledengin
LED Type Infrared; Red; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details