LED Engin, Inc. Led Mod, Luxspot, 400Lm, Warm White; Product Range Ledengin LS17-002W31

Description
LED MOD, LUXSPOT, 400LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:3100K; Luminous Flux @ Test:400lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes
Description
LED MOD, LUXSPOT, 400LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:3100K; Luminous Flux @ Test:400lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Luxspot, 400Lm, Warm White; Product Range Ledengin - 36AJ9631 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Luxspot, 400Lm, Warm White; Product Range Ledengin
36AJ9631
Led Mod, Luxspot, 400Lm, Warm White; Product Range Ledengin 36AJ9631
LED MOD, LUXSPOT, 400LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:3100K; Luminous Flux @ Test:400lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes

LED MOD, LUXSPOT, 400LM, WARM WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Warm White; CCT:3100K; Luminous Flux @ Test:400lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9631
Product Name Led Mod, Luxspot, 400Lm, Warm White; Product Range Ledengin
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Blue Chip LED - SMLP14BCNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details