LED Engin, Inc. Led Mod, Luxspot, 480Lm, White; Product Range Ledengin LS17-002N41

Description
LED MOD, LUXSPOT, 480LM, WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Neutral White; CCT:4100K; Luminous Flux @ Test:480lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ Test:-;RoHS Compliant: Yes
Description
LED MOD, LUXSPOT, 480LM, WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Neutral White; CCT:4100K; Luminous Flux @ Test:480lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ Test:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Luxspot, 480Lm, White; Product Range Ledengin - 36AJ9628 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Luxspot, 480Lm, White; Product Range Ledengin
36AJ9628
Led Mod, Luxspot, 480Lm, White; Product Range Ledengin 36AJ9628
LED MOD, LUXSPOT, 480LM, WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Neutral White; CCT:4100K; Luminous Flux @ Test:480lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ Test:-;RoHS Compliant: Yes

LED MOD, LUXSPOT, 480LM, WHITE; Product Range:-; LED Module Type:LED + Housing; LED Colour:Neutral White; CCT:4100K; Luminous Flux @ Test:480lm; Luminous Flux @ Max:-; Power Rating:14.5W; Supply Voltage:24V; Forward Current @ Test:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9628
Product Name Led Mod, Luxspot, 480Lm, White; Product Range Ledengin
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details