Lechler, Inc. Mini And Maxi Spinner Nozzle 5MC. 999. 17

Description
With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum diameter of only 1.38 inches, this nozzle can fit into tiny openings and still clean an 8' diameter tank. Its dual race bearing allows it to operate in any position so it can be inserted from the top, bottom, or side of the tank.The Maxi Spinner offers a high flow rate in a configuration small enough to fit through a2-1/2" Tri-Clamp® tank spud. Like the Mini Spinner, the Maxi can also be mounted in any position. Use it for thorough cleaning of tanks up to 12' in diameter.
Description
With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum diameter of only 1.38 inches, this nozzle can fit into tiny openings and still clean an 8' diameter tank. Its dual race bearing allows it to operate in any position so it can be inserted from the top, bottom, or side of the tank.The Maxi Spinner offers a high flow rate in a configuration small enough to fit through a2-1/2" Tri-Clamp® tank spud. Like the Mini Spinner, the Maxi can also be mounted in any position. Use it for thorough cleaning of tanks up to 12' in diameter.

Suppliers

Company
Product
Description
Supplier Links
Mini And Maxi Spinner Nozzle - 5MC. 999. 17 - Lechler, Inc.
St. Charles, IL, USA
Mini And Maxi Spinner Nozzle
5MC. 999. 17
Mini And Maxi Spinner Nozzle 5MC. 999. 17
With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum diameter of only 1.38 inches, this nozzle can fit into tiny openings and still clean an 8' diameter tank. Its dual race bearing allows it to operate in any position so it can be inserted from the top, bottom, or side of the tank.The Maxi Spinner offers a high flow rate in a configuration small enough to fit through a2-1/2" Tri-Clamp® tank spud. Like the Mini Spinner, the Maxi can also be mounted in any position. Use it for thorough cleaning of tanks up to 12' in diameter.

With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum diameter of only 1.38 inches, this nozzle can fit into tiny openings and still clean an 8' diameter tank. Its dual race bearing allows it to operate in any position so it can be inserted from the top, bottom, or side of the tank.The Maxi Spinner offers a high flow rate in a configuration small enough to fit through a2-1/2" Tri-Clamp® tank spud. Like the Mini Spinner, the Maxi can also be mounted in any position. Use it for thorough cleaning of tanks up to 12' in diameter.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 5MC. 999. 17
Product Name Mini And Maxi Spinner Nozzle
Media Other; Liquid
Application Cleaning
Flow 660 to 1140 GPH (694 to 1199 ml/sec)
Maximum Pressure 20 to 60 psi (14.08 to 42.23 m H2O)
Pattern Solid Cone; 360
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 1 1/2 in. Inlet Female Single Seat Shut-Off|Master File - I210595 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details