Lechler, Inc. Gyro Tank Cleaning Nozzle/Sprayballs 577. 365. 17

Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.
Description
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Suppliers

Company
Product
Description
Supplier Links
Gyro Tank Cleaning Nozzle/Sprayballs - 577. 365. 17 - Lechler, Inc.
St. Charles, IL, USA
Gyro Tank Cleaning Nozzle/Sprayballs
577. 365. 17
Gyro Tank Cleaning Nozzle/Sprayballs 577. 365. 17
For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the maximum selection flexibility for any application. Gyros use PTFE bearings which are both long-lasting and easily disassembled when replacement is required. The stainless steel and PTFE construction allow the use of most cleaning solvents without fear of corrosion in either the orifices or bearings. All of these features make the Gyro series a popular choice for the cleaning of any large vessel.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 577. 365. 17
Product Name Gyro Tank Cleaning Nozzle/Sprayballs
Media Other; Liquid
Application Cleaning
Flow 3420 to 5880 GPH (3596 to 6183 ml/sec)
Maximum Pressure 20 to 65 psi (14.08 to 45.75 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 95 gpm 100 PSI Tip Only|Master File - I230027-009 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 5700 GPH (5994 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details