Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 546.470 |
| Product Name | High Pressure Solid Stream Nozzle |
| Media | Water |
| Application | Cleaning; Cutting |
| Flow | 72 to 288 GPH (75.71 to 303 ml/sec) |
| Maximum Pressure | 300 to 4500 psi (211 to 3167 m H2O) |
| Pattern | Stream |