Lechler, Inc. CenterJet™ Axial Full Cone Nozzle 459. 608

Description
Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not required.
Datasheet
Description
Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CenterJet™ Axial Full Cone Nozzle - 459. 608 - Lechler, Inc.
St. Charles, IL, USA
CenterJet™ Axial Full Cone Nozzle
459. 608
CenterJet™ Axial Full Cone Nozzle 459. 608
Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not required.

Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not required.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 459. 608
Product Name CenterJet™ Axial Full Cone Nozzle
Media Chemical; Water
Application Fire; Quench Cooling
Flow 8760 to 35400 GPH (9211 to 37223 ml/sec)
Maximum Pressure 5 to 100 psi (3.52 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 1/2 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218675 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 3840 GPH (4038 ml/sec)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details