LeBlond Ltd. Vertical Knee Mill LVM0948EV Series

Description
FEATURES built in coolant tank in base ground and hardened column slide ways three precision table T-slots ram slide ways ground. high precision class 7 angular contact ball bearings precision hardened quill, ground and chrome plated. cast iron hardened and ground table with Turcite B coated ways. Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent. meehanite single wall castings multi-point saddle, knee, table, and ram locks for high rigidity auto lubrication system dovetail ways
Description
FEATURES built in coolant tank in base ground and hardened column slide ways three precision table T-slots ram slide ways ground. high precision class 7 angular contact ball bearings precision hardened quill, ground and chrome plated. cast iron hardened and ground table with Turcite B coated ways. Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent. meehanite single wall castings multi-point saddle, knee, table, and ram locks for high rigidity auto lubrication system dovetail ways

Suppliers

Company
Product
Description
Supplier Links
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Amelia, OH, USA
Vertical Knee Mill
LVM0948EV Series
Vertical Knee Mill LVM0948EV Series
FEATURES built in coolant tank in base ground and hardened column slide ways three precision table T-slots ram slide ways ground. high precision class 7 angular contact ball bearings precision hardened quill, ground and chrome plated. cast iron hardened and ground table with Turcite B coated ways. Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent. meehanite single wall castings multi-point saddle, knee, table, and ram locks for high rigidity auto lubrication system dovetail ways

FEATURES

  • built in coolant tank in base
  • ground and hardened column slide ways
  • three precision table T-slots
  • ram slide ways ground.
  • high precision class 7 angular contact ball bearings
  • precision hardened quill, ground and chrome plated.
  • cast iron hardened and ground table with Turcite B coated ways.
  • Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent.
  • meehanite single wall castings
  • multi-point saddle, knee, table, and ram locks for high rigidity
  • auto lubrication system
  • dovetail ways
Supplier's Site

Technical Specifications

  LeBlond Ltd.
Product Category Milling Cutters
Product Number LVM0948EV Series
Product Name Vertical Knee Mill
Cutter Type T-slot
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Straight & Groove Forming Bits, 90º Vee Grooving - 2 Flute - 733239-2A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: 90º Vee Grooving - 2 Flute
View Details
Series 1250 3 Flute 50 Degree End Mill - 12504 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details